Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002153-282194-2
Packaging: Bulk
Number of Positions: 7
Pitch: 5 mm
Color: Grey
Number of Rows: 1
Number of Contacts: 7
Gender: Female
Length: 50 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Grey
Height: 38.2016 mm
Width: 24.5 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
ELV: Compliant
Serviceable: Yes
Circuit Application: Signal
Mating Tab Width: 2.9972 mm
Hybrid Connector: No
Polarized: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002153-282194-2 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 282194-2 |