TE Connectivity Automotive Conn Housing, Plug, 7Pos; Product Range Amp Te Connectivity 282194-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 7POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:7Positions ; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 7POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:7Positions ; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 7Pos; Product Range Amp Te Connectivity - 18AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 7Pos; Product Range Amp Te Connectivity
18AH0206
Automotive Conn Housing, Plug, 7Pos; Product Range Amp Te Connectivity 18AH0206
AUTOMOTIVE CONN HOUSING, PLUG, 7POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:7Positions ; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 7POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:7Positions; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0206
Product Name Automotive Conn Housing, Plug, 7Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details