TE Connectivity Automotive Conn Housing, Plug, 4Pos, 24V; Product Range Amp Te Connectivity 282192-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS, 24V; Product Range:JPT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Junior Power Timer Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS, 24V; Product Range:JPT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Junior Power Timer Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos, 24V; Product Range Amp Te Connectivity - 90H9663 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos, 24V; Product Range Amp Te Connectivity
90H9663
Automotive Conn Housing, Plug, 4Pos, 24V; Product Range Amp Te Connectivity 90H9663
AUTOMOTIVE CONN HOUSING, PLUG, 4POS, 24V; Product Range:JPT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Junior Power Timer Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS, 24V; Product Range:JPT Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP Junior Power Timer Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90H9663
Product Name Automotive Conn Housing, Plug, 4Pos, 24V; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details