TE Connectivity Rcpt Housing, 3Pos, Pa6.6, Black; Product Range Te Connectivity 282191-1

Description
RCPT HOUSING, 3POS, PA6.6, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 3POS, PA6.6, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Pa6.6, Black; Product Range Te Connectivity - 23T9792 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Pa6.6, Black; Product Range Te Connectivity
23T9792
Rcpt Housing, 3Pos, Pa6.6, Black; Product Range Te Connectivity 23T9792
RCPT HOUSING, 3POS, PA6.6, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 3POS, PA6.6, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23T9792
Product Name Rcpt Housing, 3Pos, Pa6.6, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details