TE Connectivity Rectangular Connector Housings 282191-1

Description
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A122130-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122130-ND
Rectangular Connector Housings A122130-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors Unreviewed - 282191-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
282191-1
Connectors Unreviewed 282191-1
SPLASH PROOF CONN. W.S.L.

SPLASH PROOF CONN. W.S.L.

Buy Now
Singapore, Singapore
24V Electronic Connector
340-282191-1
24V Electronic Connector 340-282191-1
3 Pos Rectangular Connector, Signal, Crimp, IP54K, 24V Product overview: 282191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282191-1 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Connector, Signal, Crimp, IP54K, 24V Product overview: 282191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282191-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Automotive Connectors - 7186974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186974
Automotive Connectors 7186974
TE Connectivity 282191-1

TE Connectivity 282191-1

Supplier's Site
Automotive Connectors - 7186974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186974P
Automotive Connectors 7186974P
TE Connectivity 282191-1

TE Connectivity 282191-1

Supplier's Site
Automotive Connectors - 1642579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642579
Automotive Connectors 1642579
TE Connectivity 282191-1

TE Connectivity 282191-1

Supplier's Site
Rectangular Connectors - 282191-1 - 906150-282191-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282191-1
906150-282191-1
Rectangular Connectors - 282191-1 906150-282191-1
Manufacturer: TE Connectivity Win Source Part Number: 906150-282191-1 Series: Junior Power Timer Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.197" (5.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 282191 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -282191-1-CSI, A122130, 282191-1-ND, -282191-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 906150-282191-1
Series: Junior Power Timer
Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.197" (5.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 282191
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -282191-1-CSI, A122130, 282191-1-ND, -282191-1-LSI

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122130-ND 282191-1 340-282191-1 282191-1 7186974 7186974P 906150-282191-1
Product Name Rectangular Connector Housings Connectors Unreviewed 24V Electronic Connector Automotive Connectors Automotive Connectors Rectangular Connectors - 282191-1
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.3210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details