TE Connectivity Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 282190-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:IP54K; Voltage Rating:24VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:IP54K; Voltage Rating:24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 18AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
18AH0205
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 18AH0205
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:IP54K; Voltage Rating:24VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:IP54K; Voltage Rating:24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0205
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details