TE Connectivity Electronic Connector 282189-6

Description
CONN RCPT HSG 2POS 5.00MM Product overview: 282189-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-282189-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT HSG 2POS 5.00MM Product overview: 282189-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-282189-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-282189-6
Electronic Connector 319-282189-6
CONN RCPT HSG 2POS 5.00MM Product overview: 282189-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-282189-6 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 2POS 5.00MM Product overview: 282189-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-282189-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1005903-282189-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1005903-282189-6
Connectors, Interconnects - Rectangular Connectors - Housings 1005903-282189-6
Win Source Part Number: 1005903-282189-6 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Junior Power Timer Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: Brown Features: Splash-Proof Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,200 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-282189-6 Base Product Number: 282189

Win Source Part Number: 1005903-282189-6
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Junior Power Timer
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Color: Brown
Features: Splash-Proof
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,200
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-282189-6
Base Product Number: 282189

Buy Now Datasheet
Splash Proof Conn. W.s.l. Amp - Te Connectivity - 36AC2654 - Newark, An Avnet Company
Chicago, IL, United States
Splash Proof Conn. W.s.l. Amp - Te Connectivity
36AC2654
Splash Proof Conn. W.s.l. Amp - Te Connectivity 36AC2654
SPLASH PROOF CONN. W.S.L.

SPLASH PROOF CONN. W.S.L.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-282189-6 1005903-282189-6 36AC2654
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Splash Proof Conn. W.s.l. Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRE.1K.200.NAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers