TE Connectivity Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 282189-2

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 18AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
18AH0204
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 18AH0204
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Timer Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0204
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details