TE Connectivity 20A Electronic Connector 282189-1

Description
SEALED CONNECTOR
Request a Quote Datasheet
Description
SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
20A Electronic Connector
340-282189-1
20A Electronic Connector 340-282189-1
2-Pos Signal Rectangular Connector, Wire-to-Wire, 20A, 24VDC, Crimp Product overview: 282189-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282189-1 can be used for catalog matching and distributor lookup.

2-Pos Signal Rectangular Connector, Wire-to-Wire, 20A, 24VDC, Crimp Product overview: 282189-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282189-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334143-282189-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334143-282189-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334143-282189-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334143-282189-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: Black Features: Splash-Proof Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 600 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -CF0543-000-CSI-ND,- CF0543-000-SI,-28218 9-1-SI,-CF0543-000-L SI,2821891,-CF0543-0 00-SI-ND,-282189-1-L SI,A106708,-CF0543-0 00-LSI-ND,-282189-1- CSI,-CF0543-000-CSI, 282189-1-ND Base Product Number: 282189 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334143-282189-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Color: Black
Features: Splash-Proof
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 600
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -CF0543-000-CSI-ND,-CF0543-000-SI,-282189-1-SI,-CF0543-000-LSI,2821891,-CF0543-000-SI-ND,-282189-1-LSI,A106708,-CF0543-000-LSI-ND,-282189-1-CSI,-CF0543-000-CSI,282189-1-ND
Base Product Number: 282189
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connectors - 282189-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
282189-1
Connectors 282189-1
SPLASH PROOF CONN. W.S.L.

SPLASH PROOF CONN. W.S.L.

Buy Now
Rectangular Connector Housings - A106708-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106708-ND
Rectangular Connector Housings A106708-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7186867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186867
Automotive Connectors 7186867
TE Connectivity 282189-1

TE Connectivity 282189-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282189-1
Connectors >> Rectangular Connectors Housings 282189-1
5mm 1x2P 2 1 不带 P=5mm Rectangular Connectors Housings ROHS

5mm 1x2P 2 1 不带 P=5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 25H6682 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
25H6682
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 25H6682
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:Plug & Socket Connectors; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:Plug & Socket Connectors; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282189-1 340-282189-1 1334143-282189-1 282189-1 A106708-ND 7186867 282189-1 25H6682
Product Name 20A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Rectangular Connector Housings Automotive Connectors Connectors >> Rectangular Connectors Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Rectangular Connector Housings - 1734-1-1418448-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers