TE Connectivity High Speed I/O Cable Assemblies 2821754-2

Description
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821754-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821754-2
High Speed I/O Cable Assemblies 2821754-2
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 24
  • Number of Positions : 74
  • Number of Signal Positions : 48

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Ribbon Cable

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now Datasheet
Rectangular Cable Assemblies - 17-2821754-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2821754-2-ND
Rectangular Cable Assemblies 17-2821754-2-ND
SLIVER C/A, 74P, R/A TO R/A,10GH

SLIVER C/A, 74P, R/A TO R/A,10GH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2821754-2 17-2821754-2-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 113755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064524-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers