TE Connectivity High Speed I/O Cable Assemblies 2821752-2

Description
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821752-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821752-2
High Speed I/O Cable Assemblies 2821752-2
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 50
  • Number of Signal Positions : 32

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2821752-2
Product Name High Speed I/O Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers
Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers