TE Connectivity High Speed I/O Cable Assemblies 2821750-2

Description
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821750-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821750-2
High Speed I/O Cable Assemblies 2821750-2
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 50
  • Number of Signal Positions : 32

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now Datasheet
Rectangular Cable Assemblies - A126502-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A126502-ND
Rectangular Cable Assemblies A126502-ND
50 Position Cable Assembly Rectangular Card Edge to Card Edge 3.28' (1.00m)

50 Position Cable Assembly Rectangular Card Edge to Card Edge 3.28' (1.00m)

Buy Now Datasheet
Cable Assembly, 50Pos W-T-B Plug, 1M; Connector To Connector Amp Te Connectivity - 31AC2895 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 50Pos W-T-B Plug, 1M; Connector To Connector Amp Te Connectivity
31AC2895
Cable Assembly, 50Pos W-T-B Plug, 1M; Connector To Connector Amp Te Connectivity 31AC2895
CABLE ASSEMBLY, 50POS W-T-B PLUG, 1M; Connector to Connector:Elcon Mini Plug to Elcon Mini Plug; No. of Positions:50Position s; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-RoHS Compliant: Yes

CABLE ASSEMBLY, 50POS W-T-B PLUG, 1M; Connector to Connector:Elcon Mini Plug to Elcon Mini Plug; No. of Positions:50Positions; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821750-2 A126502-ND 31AC2895
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assembly, 50Pos W-T-B Plug, 1M; Connector To Connector Amp Te Connectivity
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 109177-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers