TE Connectivity High Speed I/O Cable Assemblies 2821750-1

Description
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821750-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821750-1
High Speed I/O Cable Assemblies 2821750-1
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 50 Number of Signal Positions : 32 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 50
  • Number of Signal Positions : 32

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now Datasheet
Rectangular Cable Assemblies - A126501-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A126501-ND
Rectangular Cable Assemblies A126501-ND
50 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)

50 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2821750-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2821750-1
Cable Assemblies - Rectangular Cable Assemblies 2821750-1
SLIVER C/A, 50P, STR TO STR 25GH

SLIVER C/A, 50P, STR TO STR 25GH

Supplier's Site
Cable Assembly, 50Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity - 31AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 50Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity
31AC2894
Cable Assembly, 50Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity 31AC2894
CABLE ASSEMBLY, 50POS W-T-B PLUG, 0.5M; Connector to Connector:Elcon Mini Plug to Elcon Mini Plug; No. of Positions:50Position s; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft RoHS Compliant: Yes

CABLE ASSEMBLY, 50POS W-T-B PLUG, 0.5M; Connector to Connector:Elcon Mini Plug to Elcon Mini Plug; No. of Positions:50Positions; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821750-1 A126501-ND 2821750-1 31AC2894
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, 50Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474678-5-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers