Cable Assembly IFP Plug to LEC Receptacle 0.52' (160.0mm)
IFP/LEC CBL ASSY 1 PORT TYPE B STR INV
CABLE ASSY, IFP PLUG-LEC RCPT, 160MM; Connector Type A:IFP Plug; Connector Type B:LEC Receptacle; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Jacket Color:Black, White; Product Range:ChipConnect Series RoHS Compliant: Yes
CBL ASSY IFP PL TO LEC RCP 0.52'
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A126598-ND | 2821722-1 | 69AC1929 | 2821722-1 |
| Product Name | Between Series Adapter Cables | Cable Assemblies | Cable Assy, Ifp Plug-Lec Rcpt, 160Mm; Connector Type A Te Connectivity | Cable Assemblies - Between Series Adapter Cables |
| Cable Shielding | No Shielding | No Shielding; Unshielded |