Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Brown
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter : .64 MM [.025 INCH ] Overall Outside Diameter : 1.02 MM [.04 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.02 MM [.04 INCH ] Wire Size (AWG) : 24
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Other Wire Source : United Kingdom
Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy
- Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
- Hook Up Wire Wire Color : Brown
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter : .64 MM [.025 INCH ]
- Overall Outside Diameter : 1.02 MM [.04 INCH ]
- Strand Size (AWG) : 36
- Wire Diameter : 1.02 MM [.04 INCH ]
- Wire Size (AWG) : 24
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Other
- Wire Source : United Kingdom
Product Type Features
- Cable Style : Primary
- Hook Up Wire Cable Type : Spec 44
- Product Classification : Cable - High Performance - Spec 44, 55 & RCW
- Product Type : Cable
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150