TE Connectivity Cable Assemblies 2821313-3

Description
MICROQSFP TO MICROQSFP, 2M 28AWG
Request a Quote
Description
MICROQSFP TO MICROQSFP, 2M 28AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2821313-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2821313-3
Cable Assemblies 2821313-3
MICROQSFP TO MICROQSFP, 2M 28AWG

MICROQSFP TO MICROQSFP, 2M 28AWG

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2821313-3
Cable Assemblies 2821313-3
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2821313-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2821313-3
Cable Assemblies - Pluggable Cables 2821313-3
MICROQSFP TO MICROQSFP, 2M 28AWG

MICROQSFP TO MICROQSFP, 2M 28AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2821313-3 2821313-3
Product Name Cable Assemblies Cable Assemblies - Pluggable Cables
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details