TE Connectivity Pluggable I/O Cable Assemblies 2821309-5

Description
Body Features Equalized : No Pluggable I/O Cable Assembly Color : Black Release Type : Pull Tab Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No Contact Features Contact Mating Area Plating Material : Gold Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 7.69 mm Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Industry Standards IEEE 1394 : No Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Latching Style : Slide Latch Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : QSFP28 Pluggable I/O Cable Assembly Connector Type (End B) : QSFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 25
Request a Quote
Description
Body Features Equalized : No Pluggable I/O Cable Assembly Color : Black Release Type : Pull Tab Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No Contact Features Contact Mating Area Plating Material : Gold Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 7.69 mm Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Industry Standards IEEE 1394 : No Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Latching Style : Slide Latch Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : QSFP28 Pluggable I/O Cable Assembly Connector Type (End B) : QSFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2821309-5 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2821309-5
Pluggable I/O Cable Assemblies 2821309-5
Body Features Equalized : No Pluggable I/O Cable Assembly Color : Black Release Type : Pull Tab Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No Contact Features Contact Mating Area Plating Material : Gold Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 7.69 mm Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Industry Standards IEEE 1394 : No Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Latching Style : Slide Latch Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : QSFP28 Pluggable I/O Cable Assembly Connector Type (End B) : QSFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Equalized : No
  • Pluggable I/O Cable Assembly Color : Black
  • Release Type : Pull Tab

Configuration Features


  • Configuration : Double-Ended
  • Number of Pluggable I/O Cable Assembly Positions : 8-Pair
  • Number of Signal Positions : 16
  • Pluggable I/O Cable Assembly Keyed : No

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 7.69 mm
  • Wire Size (MMSQ) : .12
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Die

Industry Standards


  • IEEE 1394 : No
  • Pluggable I/O Cable Assembly Flammability Rating : CL2

Operation/Application


  • Halogen Free : Yes

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard, High Speed
  • Latching Style : Slide Latch
  • Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed
  • Pluggable I/O Cable Assembly Connector Type (End A) : QSFP28
  • Pluggable I/O Cable Assembly Connector Type (End B) : QSFP28
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach
  • Product Type : Cable Assembly

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2821309-5
Product Name Pluggable I/O Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 080171-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers