TE Connectivity Pluggable I/O Cable Assemblies 2821262-3

Description
Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm Wire Size (MMSQ) : .025 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 1.5 M  [4.921 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Latching Style : Pull Tab Release Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : SFP28 Pluggable I/O Cable Assembly Connector Type (End B) : SFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 28
Request a Quote
Description
Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm Wire Size (MMSQ) : .025 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 1.5 M  [4.921 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Latching Style : Pull Tab Release Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : SFP28 Pluggable I/O Cable Assembly Connector Type (End B) : SFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2821262-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2821262-3
Pluggable I/O Cable Assemblies 2821262-3
Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm Wire Size (MMSQ) : .025 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 1.5 M  [4.921 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Latching Style : Pull Tab Release Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : SFP28 Pluggable I/O Cable Assembly Connector Type (End B) : SFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 28

Body Features


  • Equalized : No
  • Jacket Material : PVC
  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Configuration : Double-Ended
  • Number of Pluggable I/O Cable Assembly Positions : 2-Pair
  • Number of Signal Positions : 4
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm
  • Wire Size (MMSQ) : .025
  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 100

Industry Standards


  • Pluggable I/O Cable Assembly Flammability Rating : CL2

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length : 1.5 M  [4.921 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard, High Speed
  • Latching Style : Pull Tab Release
  • Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed
  • Pluggable I/O Cable Assembly Connector Type (End A) : SFP28
  • Pluggable I/O Cable Assembly Connector Type (End B) : SFP28
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach
  • Product Type : Cable Assembly

Signal Characteristics


  • Data Rate (GBS) : 28
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2821262-3
Product Name Pluggable I/O Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers