TE Connectivity High Speed I/O Cable Assemblies 2821223-8

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821223-8 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821223-8
High Speed I/O Cable Assemblies 2821223-8
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 4.62 MM  [.182 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 4 M  [13.12 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP28 Plug
  • Cable Assembly (End B) : SFP28 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : SFP28 to SFP28
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - 17-2821223-8-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2821223-8-ND
Pluggable Cables 17-2821223-8-ND
SFP28 DIRECT ATTACH CA, 4M, 28AW

SFP28 DIRECT ATTACH CA, 4M, 28AW

Buy Now Datasheet
Cable Assemblies - 2821223-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2821223-8
Cable Assemblies 2821223-8
SFP28 DIRECT ATTACH CA, 4M, 28AWG

SFP28 DIRECT ATTACH CA, 4M, 28AWG

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821223-8 17-2821223-8-ND 2821223-8
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies
Product Type SFP28 Plug
Unlock Full Specs
to access all available technical data

Similar Products