TE CONNECTIVITY ™
282110-1 -- TE CONNECTIVITY AMP SUPERSEAL 1.5 MM FEMALE SOCKET TERMINAL, 18-16 GA., LOOSE PC, 282110-1
TE Connectivity ™
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 18-16 Ga., Loose pc, 282110-1
282110-1
Description
TE Connectivity 282110-1 AMP Superseal 1.5mm Female Socket Terminal
Category: AMP Superseal
Manufacturer: TE Connectivity
18-16Ga.
14A
Tin-Plated material
Loose pc
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Datasheet
Description
TE Connectivity 282110-1 AMP Superseal 1.5mm Female Socket Terminal
Category: AMP Superseal
Manufacturer: TE Connectivity
18-16Ga.
14A
Tin-Plated material
Loose pc
Request a Quote
Email Supplier
Datasheet
Suppliers
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 18-16 Ga., Loose pc, 282110-1
38271
TE Connectivity 282110-1 AMP Superseal 1.5mm Female Socket Terminal
Category: AMP Superseal
Manufacturer: TE Connectivity
18-16Ga.
14A
Tin-Plated material
Loose pc
- TE Connectivity 282110-1 AMP Superseal 1.5mm Female Socket Terminal
- Category: AMP Superseal
- Manufacturer: TE Connectivity
- 18-16Ga.
- 14A
- Tin-Plated material
- Loose pc
Supplier's Site
Datasheet
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 18-16 Ga., Reel, 282110-1
38271R
Reel Size: 4000
TE Connectivity AMP Superseal 1.5mm Female Socket Terminal, 282110-1
Category: AMP Superseal
Manufacturer: TE Connectivity
18-16Ga.
14A
Tin-Plated material
Reel
Reel Size: 4000
- TE Connectivity AMP Superseal 1.5mm Female Socket Terminal, 282110-1
- Category: AMP Superseal
- Manufacturer: TE Connectivity
- 18-16Ga.
- 14A
- Tin-Plated material
- Reel
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
38271 |
|
Product Name
|
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 18-16 Ga., Loose pc, 282110-1 |
|
Terminal Type
|
Connector Socket; Ferrule Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Barrel, Bullet
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Terminal Type
Quick Disconnect
Material
Copper
Features
Insulated
View Details
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
4 suppliers