TE Connectivity Contacts 282110-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Contacts
282110-1
Contacts 282110-1
MINI MIC RCPT CONTACT

MINI MIC RCPT CONTACT

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 282110-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
282110-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 282110-1
CUT STRIP - MINI MIC RCPT CONTACT

CUT STRIP - MINI MIC RCPT CONTACT

Buy Now
Rectangular Connector Contacts - A105220TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105220TR-ND
Rectangular Connector Contacts A105220TR-ND
Socket Contact Tin 15-18 AWG Crimp

Socket Contact Tin 15-18 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A105220CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105220CT-ND
Rectangular Connector Contacts A105220CT-ND
Socket Contact Tin 15-18 AWG Crimp

Socket Contact Tin 15-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-282110-1
Electronic Connector 332-282110-1
Female Signal Crimp Terminal, Bronze, Tin Plated, 15-18AWG Product overview: 282110-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282110-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Terminal, Bronze, Tin Plated, 15-18AWG Product overview: 282110-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282110-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 282110-1 - 806659-282110-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282110-1
806659-282110-1
Rectangular Connectors - 282110-1 806659-282110-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 806659-282110-1 Packaging: Reel Contact Finish: Tin Wire Gauge: 15-18 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 806659-282110-1
Packaging: Reel
Contact Finish: Tin
Wire Gauge: 15-18 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Contact, Receptacle, 18-15.5Awg, Crimp; Product Range Te Connectivity - 20C2613 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 18-15.5Awg, Crimp; Product Range Te Connectivity
20C2613
Contact, Receptacle, 18-15.5Awg, Crimp; Product Range Te Connectivity 20C2613
CONTACT, RECEPTACLE, 18-15.5AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 18-15.5AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity - 35X2722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity
35X2722
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity 35X2722
Contact, SUPERSEAL 1.5 Series, Socket, 18 AWG, 15 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, SUPERSEAL 1.5 Series, Socket, 18 AWG, 15 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity - 28T0321 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity
28T0321
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity 28T0321
Contact, SUPERSEAL 1.5 Series, Socket, 18 AWG, 15 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, SUPERSEAL 1.5 Series, Socket, 18 AWG, 15 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Mic Rcpt Contact Te Connectivity - 67K3408 - Newark, An Avnet Company
Chicago, IL, United States
Mini Mic Rcpt Contact Te Connectivity
67K3408
Mini Mic Rcpt Contact Te Connectivity 67K3408
MINI MIC RCPT CONTACT

MINI MIC RCPT CONTACT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282110-1 282110-1 A105220TR-ND 332-282110-1 806659-282110-1 20C2613 35X2722
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Electronic Connector Rectangular Connectors - 282110-1 Contact, Receptacle, 18-15.5Awg, Crimp; Product Range Te Connectivity Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details