TE Connectivity Rectangular Connector Contacts 282109-3

Description
CONN TAB 15-18AWG CRIMP GOLD
Request a Quote Datasheet
Description
CONN TAB 15-18AWG CRIMP GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-282109-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-282109-3CT-ND
Rectangular Connector Contacts 17-282109-3CT-ND
CONN TAB 15-18AWG CRIMP GOLD

CONN TAB 15-18AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-282109-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-282109-3TR-ND
Rectangular Connector Contacts 17-282109-3TR-ND
Tab Contact Gold 15-18 AWG Crimp

Tab Contact Gold 15-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-282109-3
Automotive Electronic Connector 332-282109-3
Contact PIN Crimp ST Cable Mount 15-18AWG T/R Automotive Product overview: 282109-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282109-3 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 15-18AWG T/R Automotive Product overview: 282109-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282109-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Pin, Crimp, 15Awg; Product Range Amp - Te Connectivity - 52K9606 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp, 15Awg; Product Range Amp - Te Connectivity
52K9606
Automotive Contact, Pin, Crimp, 15Awg; Product Range Amp - Te Connectivity 52K9606
AUTOMOTIVE CONTACT, PIN, CRIMP, 15AWG; Product Range:Superseal 1.5mm Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:17AWG; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP, 15AWG; Product Range:Superseal 1.5mm Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:17AWG; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-282109-3CT-ND 332-282109-3 52K9606
Product Name Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Pin, Crimp, 15Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Contact Size (AWG) 15 to 18 AWG 17 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers