TE Connectivity Rectangular Connector Contacts 282109-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A107046TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107046TR-ND
Rectangular Connector Contacts A107046TR-ND
Tab Contact Tin 15-18 AWG Crimp

Tab Contact Tin 15-18 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107046CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107046CT-ND
Rectangular Connector Contacts A107046CT-ND
Tab Contact Tin 15-18 AWG Crimp

Tab Contact Tin 15-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
14A 600V Electronic Connector
332-282109-1
14A 600V Electronic Connector 332-282109-1
Male Signal Terminal, 14A, 600V, Brass/CuSn, Tin Plated, Crimp Product overview: 282109-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282109-1 can be used for catalog matching and distributor lookup.

Male Signal Terminal, 14A, 600V, Brass/CuSn, Tin Plated, Crimp Product overview: 282109-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282109-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Crimp Contacts, Commercial, Stamped & Formed - 282109-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
282109-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 282109-1
CUT STRIP - MINI MIC TAB CONTACT

CUT STRIP - MINI MIC TAB CONTACT

Buy Now
Rectangular Connectors - 282109-1 - 1123471-282109-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282109-1
1123471-282109-1
Rectangular Connectors - 282109-1 1123471-282109-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123471-282109-1 Packaging: Cut Tape (CT) Contact Finish: Tin Wire Gauge: 15-18 AWG Contact Termination: Crimp Pin or Socket: Tab Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Logistics Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123471-282109-1
Packaging: Cut Tape (CT)
Contact Finish: Tin
Wire Gauge: 15-18 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Logistics
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2721 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2721
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2721
Contact, SUPERSEAL 1.5 Series, Pin, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SUPERSEAL 1.5 Series, Pin, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18-15Awg, Crimp; Product Range Amp - Te Connectivity - 25C1627 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-15Awg, Crimp; Product Range Amp - Te Connectivity
25C1627
Contact, Pin, 18-15Awg, Crimp; Product Range Amp - Te Connectivity 25C1627
CONTACT, PIN, 18-15AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; For Use With:Superseal 1.5 Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-15AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; For Use With:Superseal 1.5 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 74T0639 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
74T0639
Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 74T0639
Contact, SUPERSEAL 1.5 Series, Pin, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SUPERSEAL 1.5 Series, Pin, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282109-1 A107046TR-ND 332-282109-1 282109-1 1123471-282109-1 35X2721 25C1627
Product Name Rectangular Connector Contacts 14A 600V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connectors - 282109-1 Contact, Superseal 1.5 Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Pin, 18-15Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products