TE Connectivity Connectors 282108-1

Description
AMP SUPERSEAL 1.5 SERIES 6P CA
Request a Quote Datasheet
Description
AMP SUPERSEAL 1.5 SERIES 6P CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 282108-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
282108-1
Connectors 282108-1
AMP SUPERSEAL 1.5 SERIES 6P CA

AMP SUPERSEAL 1.5 SERIES 6P CA

Buy Now
Rectangular Connector Housings - A123396-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123396-ND
Rectangular Connector Housings A123396-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

Buy Now Datasheet
TE Connectivity AMP Superseal 1.5 mm 6-Position Cap Housing, 282108-1 - 38288 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 6-Position Cap Housing, 282108-1
38288
TE Connectivity AMP Superseal 1.5 mm 6-Position Cap Housing, 282108-1 38288
TE Connectivity AMP Superseal 1.5mm 5 Position Cap Housing, 282108-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 5 Position Cap Housing, 282108-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connectors - 282108-1 - 906149-282108-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282108-1
906149-282108-1
Rectangular Connectors - 282108-1 906149-282108-1
Manufacturer: TE Connectivity Win Source Part Number: 906149-282108-1 Series: Superseal Features: 6 Rectangular Connectors - Housings Receptacle Black 0.236" (6.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 282108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -282108-1-CSI, 2266-282108-1, A123396, -282108-1-LSI, 282108-1-ND, -282108-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 906149-282108-1
Series: Superseal
Features: 6 Rectangular Connectors - Housings Receptacle Black 0.236" (6.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 282108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -282108-1-CSI, 2266-282108-1, A123396, -282108-1-LSI, 282108-1-ND, -282108-1-SI

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 3141306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141306
Automotive Connectors 3141306
TE Connectivity 282108-1

TE Connectivity 282108-1

Supplier's Site
Singapore, Singapore
14A 24V Electronic Connector
340-282108-1
14A 24V Electronic Connector 340-282108-1
6P Signal Receptacle, 14A, 24V, IP67, Crimp, Black Product overview: 282108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282108-1 can be used for catalog matching and distributor lookup.

6P Signal Receptacle, 14A, 24V, IP67, Crimp, Black Product overview: 282108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282108-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Waytek, Inc. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282108-1 A123396-ND 38288 906149-282108-1 282108-1 3141306 340-282108-1
Product Name Connectors Rectangular Connector Housings TE Connectivity AMP Superseal 1.5 mm 6-Position Cap Housing, 282108-1 Rectangular Connectors - 282108-1 Automotive Connectors 14A 24V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130855-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details