TE Connectivity 14A 24V Electronic Connector 282106-1

Description
4P Female Rectangular Connector, 14A, 24V, IP67, Crimp Product overview: 282106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282106-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4P Female Rectangular Connector, 14A, 24V, IP67, Crimp Product overview: 282106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282106-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14A 24V Electronic Connector
340-282106-1
14A 24V Electronic Connector 340-282106-1
4P Female Rectangular Connector, 14A, 24V, IP67, Crimp Product overview: 282106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282106-1 can be used for catalog matching and distributor lookup.

4P Female Rectangular Connector, 14A, 24V, IP67, Crimp Product overview: 282106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282106-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 282106-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
282106-1
Connectors 282106-1
AMP SUPERSEAL 1.5 SERIES 4P CA

AMP SUPERSEAL 1.5 SERIES 4P CA

Buy Now
Rectangular Connectors - 282106-1 - 849777-282106-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282106-1
849777-282106-1
Rectangular Connectors - 282106-1 849777-282106-1
Manufacturer: TE Connectivity Win Source Part Number: 849777-282106-1 Series: Superseal Features: Rectangular Connectors - Housings Package: Bulk Family Name: 282106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 282106-1-ND, 2266-282106-1, A123395, -282106-1-CSI, -282106-1-SI, -282106-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 849777-282106-1
Series: Superseal
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 282106
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 282106-1-ND, 2266-282106-1, A123395, -282106-1-CSI, -282106-1-SI, -282106-1-LSI

Buy Now Datasheet
Rectangular Connector Housings - A123395-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123395-ND
Rectangular Connector Housings A123395-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

Buy Now Datasheet
Automotive Connectors - 3141277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141277
Automotive Connectors 3141277
TE Connectivity 282106-1

TE Connectivity 282106-1

Supplier's Site
 - 282106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
TE Connectivity AMP Superseal 1.5 mm 4-Position Cap Housing, 282106-1 - 38286 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 4-Position Cap Housing, 282106-1
38286
TE Connectivity AMP Superseal 1.5 mm 4-Position Cap Housing, 282106-1 38286
TE Connectivity AMP Superseal 1.5mm 4 Position Cap Housing, 282106-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 4 Position Cap Housing, 282106-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282106-1
Connectors >> Rectangular Connectors Housings 282106-1
6mm 1x4P 4 1 不带 P=6mm Rectangular Connectors Housings ROHS

6mm 1x4P 4 1 不带 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. Powell Electronics, Inc. Waytek, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-282106-1 282106-1 849777-282106-1 A123395-ND 3141277 282106-1 38286 282106-1
Product Name 14A 24V Electronic Connector Connectors Rectangular Connectors - 282106-1 Rectangular Connector Housings Automotive Connectors TE Connectivity AMP Superseal 1.5 mm 4-Position Cap Housing, 282106-1 Connectors >> Rectangular Connectors Housings
Gender Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
NETBridge+™ - NTHBR22B1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Automotive Connectors - 2712899 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Cable
View Details
2 suppliers