TE Connectivity Connector Housing, Plug, 4 Position, 6Mm; Product Range Amp Te Connectivity 282106-1

Description
CONNECTOR HOUSING, PLUG, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4 Position, 6Mm; Product Range Amp Te Connectivity - 25C1618 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4 Position, 6Mm; Product Range Amp Te Connectivity
25C1618
Connector Housing, Plug, 4 Position, 6Mm; Product Range Amp Te Connectivity 25C1618
CONNECTOR HOUSING, PLUG, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C1618
Product Name Connector Housing, Plug, 4 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details