TE Connectivity 14A Electronic Connector 282105-1

Description
3 Pos Rectangular Connector, Wire-to-Wire, Female, 14A, IP67 Product overview: 282105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282105-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Rectangular Connector, Wire-to-Wire, Female, 14A, IP67 Product overview: 282105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282105-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14A Electronic Connector
340-282105-1
14A Electronic Connector 340-282105-1
3 Pos Rectangular Connector, Wire-to-Wire, Female, 14A, IP67 Product overview: 282105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282105-1 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Connector, Wire-to-Wire, Female, 14A, IP67 Product overview: 282105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282105-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 282105-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
282105-1
Connectors 282105-1
AMP SUPERSEAL 1.5 SERIES 3P CA

AMP SUPERSEAL 1.5 SERIES 3P CA

Buy Now
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
TE Connectivity AMP Superseal 1.5 mm 3-Position Cap Housing, 282105-1 - 38285 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 3-Position Cap Housing, 282105-1
38285
TE Connectivity AMP Superseal 1.5 mm 3-Position Cap Housing, 282105-1 38285
TE Connectivity AMP Superseal 1.5mm 3 Position Cap Housing, 282105-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 3 Position Cap Housing, 282105-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connector Housings - A105023-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105023-ND
Rectangular Connector Housings A105023-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

Buy Now Datasheet
Rectangular Connectors - 282105-1 - 1123470-282105-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282105-1
1123470-282105-1
Rectangular Connectors - 282105-1 1123470-282105-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123470-282105-1 Packaging: Bulk Number of Positions: 3 Pitch: 0.236" (6.00mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle Contact Type: Tab Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Manufacturer Homepage: www.te.com/usa-en/ho me.html Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automotive Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123470-282105-1
Packaging: Bulk
Number of Positions: 3
Pitch: 0.236" (6.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Manufacturer Homepage: www.te.com/usa-en/home.html
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Automotive Connectors - 3141261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141261
Automotive Connectors 3141261
TE Connectivity 282105-1

TE Connectivity 282105-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282105-1
Connectors >> Rectangular Connectors Housings 282105-1
6mm 1x3P 3 1 P=6mm Rectangular Connectors Housings ROHS

6mm 1x3P 3 1 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Waytek, Inc. DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-282105-1 282105-1 282105-1 38285 A105023-ND 1123470-282105-1 3141261 282105-1
Product Name 14A Electronic Connector Connectors TE Connectivity AMP Superseal 1.5 mm 3-Position Cap Housing, 282105-1 Rectangular Connector Housings Rectangular Connectors - 282105-1 Automotive Connectors Connectors >> Rectangular Connectors Housings
Gender Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Accessories - 1734-1028-016-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details