TE Connectivity Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity 282105-1

Description
CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity - 88F6296 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity
88F6296
Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity 88F6296
CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Tab Housing, 3Way; Product Range Amp Te Connectivity - 35C3482 - Newark, An Avnet Company
Chicago, IL, United States
Tab Housing, 3Way; Product Range Amp Te Connectivity
35C3482
Tab Housing, 3Way; Product Range Amp Te Connectivity 35C3482
TAB HOUSING, 3WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Connectors; SVHC:No SVHC (27-Jun-2018); Cable Diameter Max:2.4mm; Cable Diameter RoHS Compliant: Yes

TAB HOUSING, 3WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Connectors; SVHC:No SVHC (27-Jun-2018); Cable Diameter Max:2.4mm; Cable Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88F6296
Product Name Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details