TE Connectivity Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity 282105-1.

Description
CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity - 30AC4108 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity
30AC4108
Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity 30AC4108
CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC4108
Product Name Connector Housing, Plug, 3 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details