TE Connectivity ™ Rectangular Connector Housings 282104-2

Description
"2 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 282104-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
282104-2-ND
Rectangular Connector Housings 282104-2-ND
"2 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)"

"2 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)"

Buy Now Datasheet
Automotive Connectors - 7187319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187319
Automotive Connectors 7187319
TE Connectivity 282104-2

TE Connectivity 282104-2

Supplier's Site
Automotive Connectors - 7187319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187319P
Automotive Connectors 7187319P
TE Connectivity 282104-2

TE Connectivity 282104-2

Supplier's Site
Automotive Connectors - 1615098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1615098
Automotive Connectors 1615098
TE Connectivity 282104-2

TE Connectivity 282104-2

Supplier's Site
Rectangular Connectors - 282104-2 - 854871-282104-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282104-2
854871-282104-2
Rectangular Connectors - 282104-2 854871-282104-2
Manufacturer: TE Connectivity Win Source Part Number: 854871-282104-2 Series: Superseal Features: Rectangular Connectors - Housings Package: Bulk Family Name: 282104 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000

Manufacturer: TE Connectivity
Win Source Part Number: 854871-282104-2
Series: Superseal
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 282104
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
14A 24V Electronic Connector
340-282104-2
14A 24V Electronic Connector 340-282104-2
2 Pos Crimp Wire Housing, 14A, 24V, IP67, Grey Product overview: 282104-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282104-2 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, 14A, 24V, IP67, Grey Product overview: 282104-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282104-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282104-2-ND 7187319 7187319P 854871-282104-2 282104-2 340-282104-2
Product Name Rectangular Connector Housings Automotive Connectors Automotive Connectors Rectangular Connectors - 282104-2 14A 24V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Cable mount
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products