TE Connectivity Rectangular Connector Housings 282104-1

Description
"2 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A106363-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106363-ND
Rectangular Connector Housings A106363-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

Buy Now Datasheet
Connectors - 282104-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
282104-1
Connectors 282104-1
AMP SUPERSEAL 1.5 SERIES 2P CA

AMP SUPERSEAL 1.5 SERIES 2P CA

Buy Now
TE Connectivity AMP Superseal 1.5 mm 2-Position Cap Housing, 282104-1 - 38284 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 2-Position Cap Housing, 282104-1
38284
TE Connectivity AMP Superseal 1.5 mm 2-Position Cap Housing, 282104-1 38284
TE Connectivity AMP Superseal 1.5mm 2 Position Cap Housing, 282104-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 2 Position Cap Housing, 282104-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Singapore, Singapore
14A 24V Electronic Connector
340-282104-1
14A 24V Electronic Connector 340-282104-1
2-Pos Signal Receptacle, 14A, 24V, IP67, Crimp, Wire-to-Wire Product overview: 282104-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282104-1 can be used for catalog matching and distributor lookup.

2-Pos Signal Receptacle, 14A, 24V, IP67, Crimp, Wire-to-Wire Product overview: 282104-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282104-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 282104-1 - 849637-282104-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282104-1
849637-282104-1
Rectangular Connectors - 282104-1 849637-282104-1
Manufacturer: TE Connectivity Win Source Part Number: 849637-282104-1 Series: Superseal Features: Rectangular Connectors - Housings Package: Bulk Family Name: 282104 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -CN7121-000-SI-ND, -CN7121-000-CSI-ND, -CN7121-000-SI, 2266-282104-1, -CN7121-000-LSI-ND, -CN7121-000-LSI, -282104-1-CSI, A106363, -282104-1-SI, -282104-1-LSI, -CN7121-000-CSI, 2821041, CN7121-000, 282104-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 849637-282104-1
Series: Superseal
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 282104
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -CN7121-000-SI-ND, -CN7121-000-CSI-ND, -CN7121-000-SI, 2266-282104-1, -CN7121-000-LSI-ND, -CN7121-000-LSI, -282104-1-CSI, A106363, -282104-1-SI, -282104-1-LSI, -CN7121-000-CSI, 2821041, CN7121-000, 282104-1-ND

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Futian, Shenzhen, China
Connectors >> Automobile Connectors
282104-1
Connectors >> Automobile Connectors 282104-1
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Waytek, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106363-ND 282104-1 38284 340-282104-1 849637-282104-1 282104-1 282104-1
Product Name Rectangular Connector Housings Connectors TE Connectivity AMP Superseal 1.5 mm 2-Position Cap Housing, 282104-1 14A 24V Electronic Connector Rectangular Connectors - 282104-1 Connectors >> Automobile Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Mounting Free Hanging (In-Line)
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products