TE Connectivity Rectangular Connector Housings 282103-1

Description
1 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet
Description
1 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A105219-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105219-ND
Rectangular Connector Housings A105219-ND
1 Rectangular Connectors - Housings Receptacle Black

1 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Automotive Connectors - 282103-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
282103-1
Automotive Connectors 282103-1
AMP SUPERSEAL 1.5 SERIES 1P CA

AMP SUPERSEAL 1.5 SERIES 1P CA

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
282103-1
Automotive Connectors 282103-1
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
282103-1
Automotive Connectors 282103-1
Automotive Connectors

Automotive Connectors

Buy Now
Automotive Connectors - 3141249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141249
Automotive Connectors 3141249
TE Connectivity 282103-1

TE Connectivity 282103-1

Supplier's Site
Automotive Connectors - 1361727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1361727
Automotive Connectors 1361727
TE Connectivity 282103-1

TE Connectivity 282103-1

Supplier's Site
TE Connectivity AMP Superseal 1.5 mm 1-Position Cap Housing, 282103-1 - 38283 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 1-Position Cap Housing, 282103-1
38283
TE Connectivity AMP Superseal 1.5 mm 1-Position Cap Housing, 282103-1 38283
TE Connectivity AMP Superseal 1.5mm 1 Position Cap Housing, 282103-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 1 Position Cap Housing, 282103-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connectors - 282103-1 - 906147-282103-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282103-1
906147-282103-1
Rectangular Connectors - 282103-1 906147-282103-1
Manufacturer: TE Connectivity Win Source Part Number: 906147-282103-1 Series: Superseal Features: 1 Rectangular Connectors - Housings Receptacle Black Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 282103 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 282103-1-ND, -282103-1-LSI, 2821031, A105219, -282103-1-SI, -282103-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 906147-282103-1
Series: Superseal
Features: 1 Rectangular Connectors - Housings Receptacle Black
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 282103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: 282103-1-ND, -282103-1-LSI, 2821031, A105219, -282103-1-SI, -282103-1-CSI

Buy Now Datasheet
Singapore, Singapore
14A 24V Electronic Connector
340-282103-1
14A 24V Electronic Connector 340-282103-1
1P Signal Rectangular Connector, 14A, 24V, IP67, Male Pin, Crimp Product overview: 282103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282103-1 can be used for catalog matching and distributor lookup.

1P Signal Rectangular Connector, 14A, 24V, IP67, Male Pin, Crimp Product overview: 282103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282103-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Waytek, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105219-ND 282103-1 3141249 38283 906147-282103-1 340-282103-1
Product Name Rectangular Connector Housings Automotive Connectors Automotive Connectors TE Connectivity AMP Superseal 1.5 mm 1-Position Cap Housing, 282103-1 Rectangular Connectors - 282103-1 14A 24V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221V06F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details