TE Connectivity Connector Housing, Plug, 1 Position, 6Mm; Product Range Amp Te Connectivity 282103-1

Description
CONNECTOR HOUSING, PLUG, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 1 Position, 6Mm; Product Range Amp Te Connectivity - 02H6277 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 1 Position, 6Mm; Product Range Amp Te Connectivity
02H6277
Connector Housing, Plug, 1 Position, 6Mm; Product Range Amp Te Connectivity 02H6277
CONNECTOR HOUSING, PLUG, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02H6277
Product Name Connector Housing, Plug, 1 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details