TE Connectivity Automotive Connectors 282090-1

Description
TE Connectivity 282090-1
Request a Quote Datasheet
Description
TE Connectivity 282090-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 3141233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141233
Automotive Connectors 3141233
TE Connectivity 282090-1

TE Connectivity 282090-1

Supplier's Site
Automotive Connectors - 1361726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1361726
Automotive Connectors 1361726
TE Connectivity 282090-1

TE Connectivity 282090-1

Supplier's Site
Singapore, Singapore
14A 24V Electronic Connector
340-282090-1
14A 24V Electronic Connector 340-282090-1
6P Rectangular Connector, Signal, 14A, IP67, Crimp, 24V Product overview: 282090-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282090-1 can be used for catalog matching and distributor lookup.

6P Rectangular Connector, Signal, 14A, IP67, Crimp, 24V Product overview: 282090-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282090-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1004918-282090-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1004918-282090-1
Connectors, Interconnects - Rectangular Connectors - Housings 1004918-282090-1
Win Source Part Number: 1004918-282090-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Superseal Number of Positions: 6 Pitch: 0.236" (6.00mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 350 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -282090-1-CSI,282090 1,2266-282090-1,2820 90-1-ND,A106530,-282 090-1-LSI,-282090-1- SI Base Product Number: 282090

Win Source Part Number: 1004918-282090-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Superseal
Number of Positions: 6
Pitch: 0.236" (6.00mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 350
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -282090-1-CSI,2820901,2266-282090-1,282090-1-ND,A106530,-282090-1-LSI,-282090-1-SI
Base Product Number: 282090

Buy Now Datasheet
Automotive Connectors - 282090-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
282090-1
Automotive Connectors 282090-1
AMP SUPERSEAL 1.5 SERIES 6P PL

AMP SUPERSEAL 1.5 SERIES 6P PL

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
282090-1
Automotive Connectors 282090-1
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
282090-1
Automotive Connectors 282090-1
Automotive Connectors

Automotive Connectors

Buy Now
TE Connectivity AMP Superseal 1.5 mm 6-Position Plug Housing, 282090-1 - 38282 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 6-Position Plug Housing, 282090-1
38282
TE Connectivity AMP Superseal 1.5 mm 6-Position Plug Housing, 282090-1 38282
TE Connectivity AMP Superseal 1.5mm 6 Position Plug Housing, 282090-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 6 Position Plug Housing, 282090-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connector Housings - A106530-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106530-ND
Rectangular Connector Housings A106530-ND
"6 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

"6 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282090-1
Connectors >> Rectangular Connectors Housings 282090-1
6mm 1x6P 6 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

6mm 1x6P 6 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Amp Superseal 1.5 Series 6P Pl Amp - Te Connectivity - 76AC5218 - Newark, An Avnet Company
Chicago, IL, United States
Amp Superseal 1.5 Series 6P Pl Amp - Te Connectivity
76AC5218
Amp Superseal 1.5 Series 6P Pl Amp - Te Connectivity 76AC5218
AMP SUPERSEAL 1.5 SERIES 6P PL

AMP SUPERSEAL 1.5 SERIES 6P PL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Waytek, Inc. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3141233 1361726 340-282090-1 1004918-282090-1 282090-1 38282 A106530-ND 282090-1 76AC5218
Product Name Automotive Connectors Automotive Connectors 14A 24V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Automotive Connectors TE Connectivity AMP Superseal 1.5 mm 6-Position Plug Housing, 282090-1 Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Amp Superseal 1.5 Series 6P Pl Amp - Te Connectivity
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack Male / Plug Female / Jack
Termination Crimp Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details