TE Connectivity 14A Electronic Connector 282089-1

Description
5P Signal Rectangular Connector, Wire-to-Wire, Crimp, IP67, 14A Product overview: 282089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282089-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5P Signal Rectangular Connector, Wire-to-Wire, Crimp, IP67, 14A Product overview: 282089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282089-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14A Electronic Connector
340-282089-1
14A Electronic Connector 340-282089-1
5P Signal Rectangular Connector, Wire-to-Wire, Crimp, IP67, 14A Product overview: 282089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282089-1 can be used for catalog matching and distributor lookup.

5P Signal Rectangular Connector, Wire-to-Wire, Crimp, IP67, 14A Product overview: 282089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282089-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365853-282089-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365853-282089-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365853-282089-1
Win Source Part Number: 1365853-282089-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Superseal Package: Bulk Product Status: Active Base Product Number: 282089 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 5 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.236" (6.00mm)

Win Source Part Number: 1365853-282089-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Superseal
Package: Bulk
Product Status: Active
Base Product Number: 282089
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.236" (6.00mm)

Buy Now Datasheet
TE Connectivity AMP Superseal 1.5 mm 5-Position Plug Housing, 282089-1 - 38281 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 5-Position Plug Housing, 282089-1
38281
TE Connectivity AMP Superseal 1.5 mm 5-Position Plug Housing, 282089-1 38281
TE Connectivity AMP Superseal 1.5mm 5 Position Plug Housing, 282089-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 5 Position Plug Housing, 282089-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connector Housings - A105022-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105022-ND
Rectangular Connector Housings A105022-ND
"5 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

"5 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

Buy Now Datasheet
Automotive Connectors - 3141227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141227
Automotive Connectors 3141227
TE Connectivity 282089-1

TE Connectivity 282089-1

Supplier's Site
Automotive Connectors - 1641610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1641610
Automotive Connectors 1641610
TE Connectivity 282089-1

TE Connectivity 282089-1

Supplier's Site
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
AMP FROM TE CONNECTIVITY 282089-1 Connector Housing, SUPERSEAL 1.5 Series, Plug, 5 Ways, 6 mm, Plug & Socket Connectors - 792-282089-1 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 282089-1 Connector Housing, SUPERSEAL 1.5 Series, Plug, 5 Ways, 6 mm, Plug & Socket Connectors
792-282089-1
AMP FROM TE CONNECTIVITY 282089-1 Connector Housing, SUPERSEAL 1.5 Series, Plug, 5 Ways, 6 mm, Plug & Socket Connectors 792-282089-1
AMP FROM TE CONNECTIVITY 282089-1 Connector Housing, SUPERSEAL 1.5 Series, Plug, 5 Ways, 6 mm, Plug & Socket Connectors

AMP FROM TE CONNECTIVITY 282089-1 Connector Housing, SUPERSEAL 1.5 Series, Plug, 5 Ways, 6 mm, Plug & Socket Connectors

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282089-1
Connectors >> Rectangular Connectors Housings 282089-1
6mm 1x5P 5 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

6mm 1x5P 5 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Amp Superseal 1.5 Series 5P Pl Amp - Te Connectivity - 41AJ6961 - Newark, An Avnet Company
Chicago, IL, United States
Amp Superseal 1.5 Series 5P Pl Amp - Te Connectivity
41AJ6961
Amp Superseal 1.5 Series 5P Pl Amp - Te Connectivity 41AJ6961
AMP SUPERSEAL 1.5 SERIES 5P PL

AMP SUPERSEAL 1.5 SERIES 5P PL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Waytek, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-282089-1 1365853-282089-1 38281 A105022-ND 3141227 1641610 282089-1 792-282089-1 282089-1 41AJ6961
Product Name 14A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings TE Connectivity AMP Superseal 1.5 mm 5-Position Plug Housing, 282089-1 Rectangular Connector Housings Automotive Connectors Automotive Connectors AMP FROM TE CONNECTIVITY 282089-1 Connector Housing, SUPERSEAL 1.5 Series, Plug, 5 Ways, 6 mm, Plug & Socket Connectors Connectors >> Rectangular Connectors Housings Amp Superseal 1.5 Series 5P Pl Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Termination Crimp Crimp Crimp Crimp
Current Rating 14.0 amps 14.0 amps
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers