TE Connectivity Connector Housing, Receptacle, 5 Position, 6Mm; Product Range Amp Te Connectivity 282089-1

Description
CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6mm; For Use With:Plug & Socket Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6mm; For Use With:Plug & Socket Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 5 Position, 6Mm; Product Range Amp Te Connectivity - 29H3609 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 5 Position, 6Mm; Product Range Amp Te Connectivity
29H3609
Connector Housing, Receptacle, 5 Position, 6Mm; Product Range Amp Te Connectivity 29H3609
CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6mm; For Use With:Plug & Socket Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:6mm; For Use With:Plug & Socket Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H3609
Product Name Connector Housing, Receptacle, 5 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details