TE Connectivity Connector Housing, Receptacle, 4 Position, 6Mm; Product Range Amp Te Connectivity 282088-1

Description
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 4 Position, 6Mm; Product Range Amp Te Connectivity - 65C0067 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 4 Position, 6Mm; Product Range Amp Te Connectivity
65C0067
Connector Housing, Receptacle, 4 Position, 6Mm; Product Range Amp Te Connectivity 65C0067
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65C0067
Product Name Connector Housing, Receptacle, 4 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details