TE Connectivity 24V 14A Electronic Connector 282087-1

Description
3 Position Signal Female Socket Connector, 24V, 14A, IP67, Crimp Product overview: 282087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282087-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Position Signal Female Socket Connector, 24V, 14A, IP67, Crimp Product overview: 282087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282087-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 14A Electronic Connector
340-282087-1
24V 14A Electronic Connector 340-282087-1
3 Position Signal Female Socket Connector, 24V, 14A, IP67, Crimp Product overview: 282087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282087-1 can be used for catalog matching and distributor lookup.

3 Position Signal Female Socket Connector, 24V, 14A, IP67, Crimp Product overview: 282087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24V, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282087-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1163993-282087-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1163993-282087-1
Connectors, Interconnects - Rectangular Connectors - Housings 1163993-282087-1
Win Source Part Number: 1163993-282087-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Superseal Number of Positions: 3 Pitch: 0.236" (6.00mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 650 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 282087-1.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2820871,-282087-1-LS I,A105021,282087-1-N D,-282087-1-CSI,-282 087-1-SI Base Product Number: 282087

Win Source Part Number: 1163993-282087-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Superseal
Number of Positions: 3
Pitch: 0.236" (6.00mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 650
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 282087-1.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2820871,-282087-1-LSI,A105021,282087-1-ND,-282087-1-CSI,-282087-1-SI
Base Product Number: 282087

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
TE Connectivity AMP Superseal 1.5 mm 3-Position Plug Housing, 282087-1 - 38289 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 3-Position Plug Housing, 282087-1
38289
TE Connectivity AMP Superseal 1.5 mm 3-Position Plug Housing, 282087-1 38289
TE Connectivity AMP Superseal 1.5mm 3 Position Plug Housing, 282087-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 3 Position Plug Housing, 282087-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connector Housings - A105021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105021-ND
Rectangular Connector Housings A105021-ND
"3 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

"3 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282087-1
Connectors >> Rectangular Connectors Housings 282087-1
6mm 1x3P 3 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

6mm 1x3P 3 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Waytek, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-282087-1 1163993-282087-1 282087-1 38289 A105021-ND 282087-1
Product Name 24V 14A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings TE Connectivity AMP Superseal 1.5 mm 3-Position Plug Housing, 282087-1 Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details