TE Connectivity Connector Housing, Receptacle, 3 Position, 6Mm; Product Range Amp Te Connectivity 282087-1

Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 3 Position, 6Mm; Product Range Amp Te Connectivity - 20C2611 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 3 Position, 6Mm; Product Range Amp Te Connectivity
20C2611
Connector Housing, Receptacle, 3 Position, 6Mm; Product Range Amp Te Connectivity 20C2611
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Socket Housing, 3Way; Product Range Amp Te Connectivity - 72C9398 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing, 3Way; Product Range Amp Te Connectivity
72C9398
Socket Housing, 3Way; Product Range Amp Te Connectivity 72C9398
SOCKET HOUSING, 3WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Connectors; SVHC:No SVHC (27-Jun-2018); Cable Diameter Max:2.4mm; Cable Diameter RoHS Compliant: Yes

SOCKET HOUSING, 3WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Connectors; SVHC:No SVHC (27-Jun-2018); Cable Diameter Max:2.4mm; Cable Diameter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20C2611
Product Name Connector Housing, Receptacle, 3 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details