TE Connectivity ™ Custom Parts - Custom Parts (0 - A) - 282081-2 282081-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157875-282081-2 Color: Yellow Material: Silicone Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 130 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157875-282081-2 Color: Yellow Material: Silicone Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 130 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 282081-2 - 1157875-282081-2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 282081-2
1157875-282081-2
Custom Parts - Custom Parts (0 - A) - 282081-2 1157875-282081-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157875-282081-2 Color: Yellow Material: Silicone Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 130 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157875-282081-2
Color: Yellow
Material: Silicone
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 130 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1157875-282081-2
Product Name Custom Parts - Custom Parts (0 - A) - 282081-2
Unlock Full Specs
to access all available technical data