TE Connectivity TE Connectivity AMP Superseal 1.5 mm 2-Position Plug Housing, 282080-1 282080-1

Description
TE Connectivity AMP Superseal 1.5mm 2 Position Plug Housing, 282080-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
Request a Quote Datasheet
Description
TE Connectivity AMP Superseal 1.5mm 2 Position Plug Housing, 282080-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity AMP Superseal 1.5 mm 2-Position Plug Housing, 282080-1 - 38280 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 2-Position Plug Housing, 282080-1
38280
TE Connectivity AMP Superseal 1.5 mm 2-Position Plug Housing, 282080-1 38280
TE Connectivity AMP Superseal 1.5mm 2 Position Plug Housing, 282080-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 2 Position Plug Housing, 282080-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 282080-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
282080-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 282080-1
AMP SUPERSEAL 1.5 SERIES 2P PL

AMP SUPERSEAL 1.5 SERIES 2P PL

Buy Now
Rectangular Connector Housings - A106529-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106529-ND
Rectangular Connector Housings A106529-ND
"2 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

"2 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

Buy Now Datasheet
Rectangular Connectors - 282080-1 - 810216-282080-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282080-1
810216-282080-1
Rectangular Connectors - 282080-1 810216-282080-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810216-282080-1 Packaging: Bulk Number of Positions: 2 Pitch: 0.236" (6.00mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810216-282080-1
Packaging: Bulk
Number of Positions: 2
Pitch: 0.236" (6.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-282080-1
Electronic Connector 340-282080-1
2-Pin Male Rectangular Connector Product overview: 282080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282080-1 can be used for catalog matching and distributor lookup.

2-Pin Male Rectangular Connector Product overview: 282080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282080-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Automobile Connectors
282080-1
Connectors >> Automobile Connectors 282080-1
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38280 282080-1 A106529-ND 810216-282080-1 282080-1 340-282080-1 282080-1
Product Name TE Connectivity AMP Superseal 1.5 mm 2-Position Plug Housing, 282080-1 Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Rectangular Connectors - 282080-1 Electronic Connector Connectors >> Automobile Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.2K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-401 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers