TE Connectivity Connector Housing, Receptacle, 2 Position, 6Mm; Product Range Amp Te Connectivity 282080-1

Description
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; External Depth:19mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; External Depth:19mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 2 Position, 6Mm; Product Range Amp Te Connectivity - 25C1624 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 2 Position, 6Mm; Product Range Amp Te Connectivity
25C1624
Connector Housing, Receptacle, 2 Position, 6Mm; Product Range Amp Te Connectivity 25C1624
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; External Depth:19mm RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; External Depth:19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C1624
Product Name Connector Housing, Receptacle, 2 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details