TE Connectivity Connector Housing, Receptacle, 1 Position, 6Mm; Product Range Amp Te Connectivity 282079-2

Description
CONNECTOR HOUSING, RECEPTACLE, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 1 Position, 6Mm; Product Range Amp Te Connectivity - 02H6275 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 1 Position, 6Mm; Product Range Amp Te Connectivity
02H6275
Connector Housing, Receptacle, 1 Position, 6Mm; Product Range Amp Te Connectivity 02H6275
CONNECTOR HOUSING, RECEPTACLE, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 1 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02H6275
Product Name Connector Housing, Receptacle, 1 Position, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details