TE Connectivity Hook Up Wire 2820743006

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2820743006 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2820743006
Hook Up Wire 2820743006
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ]
  • Outside Cable Diameter : .69 MM  [.027 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2820743006
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details
Hook Up Wire - 158325-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 018787-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1097993001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details