TE Connectivity
PCB Terminals
282051-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 1 MICM [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Stud Diameter : 4.15 MM [.163 INCH ] Terminal Material Thickness : .81 MM [.032 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 1 MICM [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Stud Diameter : 4.15 MM [.163 INCH ] Terminal Material Thickness : .81 MM [.032 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 1 MICM [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Stud Diameter : 4.15 MM [.163 INCH ] Terminal Material Thickness : .81 MM [.032 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 1 MICM [40 MICIN ]
- Contact Underplating Material : Brass
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- Stud Diameter : 4.15 MM [.163 INCH ]
- Terminal Material Thickness : .81 MM [.032 INCH ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 250
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
282051-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details