TE Connectivity Hook Up Wire 282048-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .55 - .63 MM  [.022 - .025 INCH ] Outside Cable Diameter : 1.02 MM  [.04 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .55 - .63 MM  [.022 - .025 INCH ] Outside Cable Diameter : 1.02 MM  [.04 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 282048-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
282048-000
Hook Up Wire 282048-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .55 - .63 MM  [.022 - .025 INCH ] Outside Cable Diameter : 1.02 MM  [.04 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Gray

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .55 - .63 MM  [.022 - .025 INCH ]
  • Outside Cable Diameter : 1.02 MM  [.04 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 282048-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Wire

44 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 282048-000 282048-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 049719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Primary Wire - 1808633001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details