TE Connectivity Internal I/O Cable Assemblies 2820396-2

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Sliver Cable Style : Ribbon Cable Connector Type (End A) : Sliver Plug Connector Type (End B) : Sliver Plug Signal Characteristics Data Rate (GBS) : 12
Request a Quote
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Sliver Cable Style : Ribbon Cable Connector Type (End A) : Sliver Plug Connector Type (End B) : Sliver Plug Signal Characteristics Data Rate (GBS) : 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2820396-2 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2820396-2
Internal I/O Cable Assemblies 2820396-2
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Sliver Cable Style : Ribbon Cable Connector Type (End A) : Sliver Plug Connector Type (End B) : Sliver Plug Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Number of Positions : 74
  • Number of Signal Positions : 48

Dimensions


  • Wire Size (AWG) : 33

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver
  • Cable Style : Ribbon Cable
  • Connector Type (End A) : Sliver Plug
  • Connector Type (End B) : Sliver Plug

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2820396-2
Product Name Internal I/O Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers