TE Connectivity Cable Assemblies - Specialized Cable Assemblies 2820303-2

Description
Win Source Part Number: 1232017-2820303-2 Category: Cable Assemblies>Specializ ed Cable Assemblies Series: OCP Type: CCJ Connector to MBXLE Receptacle(3) Package: Bag Standard Package: 1 Number of Lines: 6 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A123693,-2820303-2-S I Base Product Number: 2820303 Product Status: Obsolete Cable Length - Unexposed: 0.83' (0.25m) 10.00"
Request a Quote Datasheet
Description
Win Source Part Number: 1232017-2820303-2 Category: Cable Assemblies>Specializ ed Cable Assemblies Series: OCP Type: CCJ Connector to MBXLE Receptacle(3) Package: Bag Standard Package: 1 Number of Lines: 6 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A123693,-2820303-2-S I Base Product Number: 2820303 Product Status: Obsolete Cable Length - Unexposed: 0.83' (0.25m) 10.00"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Specialized Cable Assemblies
1232017-2820303-2
Cable Assemblies - Specialized Cable Assemblies 1232017-2820303-2
Win Source Part Number: 1232017-2820303-2 Category: Cable Assemblies>Specializ ed Cable Assemblies Series: OCP Type: CCJ Connector to MBXLE Receptacle(3) Package: Bag Standard Package: 1 Number of Lines: 6 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A123693,-2820303-2-S I Base Product Number: 2820303 Product Status: Obsolete Cable Length - Unexposed: 0.83' (0.25m) 10.00"

Win Source Part Number: 1232017-2820303-2
Category: Cable Assemblies>Specialized Cable Assemblies
Series: OCP
Type: CCJ Connector to MBXLE Receptacle(3)
Package: Bag
Standard Package: 1
Number of Lines: 6
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: A123693,-2820303-2-SI
Base Product Number: 2820303
Product Status: Obsolete
Cable Length - Unexposed: 0.83' (0.25m) 10.00"

Buy Now
Cable Assembly, 235Mm, Black/red; Connector Type A Amp Te Connectivity - 72Y1737 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 235Mm, Black/red; Connector Type A Amp Te Connectivity
72Y1737
Cable Assembly, 235Mm, Black/red; Connector Type A Amp Te Connectivity 72Y1737
CABLE ASSEMBLY, 235MM, BLACK/RED; Connector Type A:Crown Clip Junior Connector; Connector Type B:MBXLE Connector; Cable Length - Imperial:9.25"; Cable Length - Metric:235mm; Jacket Color:Black, Red; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, 235MM, BLACK/RED; Connector Type A:Crown Clip Junior Connector; Connector Type B:MBXLE Connector; Cable Length - Imperial:9.25"; Cable Length - Metric:235mm; Jacket Color:Black, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Specialized Cable Assemblies - 2820303-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2820303-2
Cable Assemblies - Specialized Cable Assemblies 2820303-2
CABLE CCJ CONN-MBXLE RCP 6WR 10"

CABLE CCJ CONN-MBXLE RCP 6WR 10"

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1232017-2820303-2 72Y1737 2820303-2
Product Name Cable Assemblies - Specialized Cable Assemblies Cable Assembly, 235Mm, Black/red; Connector Type A Amp Te Connectivity Cable Assemblies - Specialized Cable Assemblies
Cable Length 0.7710 ft (2.35 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL10SMQ-SM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details