TE Connectivity
Connector Contacts
281999-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1105.17
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1105.17
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1105.17
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Wire Size (MMSQ) : .2 - .5
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 394.71 - 1105.17
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 20000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
281999-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers