TE Connectivity Wedge Connectors 2819707-3

Description
Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 138 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Blue Insulated Cover : No Product Availability Wedge Connector Product Availability : Worldwide Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote
Description
Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 138 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Blue Insulated Cover : No Product Availability Wedge Connector Product Availability : Worldwide Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2819707-3 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2819707-3
Wedge Connectors 2819707-3
Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 138 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Blue Insulated Cover : No Product Availability Wedge Connector Product Availability : Worldwide Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175

Body Features


  • Conductor Material : Aluminum

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Wedge Connector Voltage Class (KV) : ≤ 138

Operation/Application


  • Application Type : Overhead
  • Energized Installation : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes

Other


  • AMPACT Tool Size : Small
  • Cartridge Color Required : Blue
  • Insulated Cover : No

Product Availability


  • Wedge Connector Product Availability : Worldwide

Product Type Features


  • Product Family : AMPACT
  • Wedge Connector Technology : Wedge

Usage Conditions


  • Operating Temperature Range (DEGF) : 0 - 175
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2819707-3
Product Name Wedge Connectors
Unlock Full Specs
to access all available technical data

Similar Products